Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPTOCOUPLERS
BROADCOM INC.
HCPL-270L-360E -- HIGH SPEED OPTOCOUPLERS
Broadcom Inc.
High Speed Optocouplers
HCPL-270L-360E
Description
High Speed Optocouplers 100kBd 3.3V 0.5mA
Datasheet
Description
High Speed Optocouplers 100kBd 3.3V 0.5mA
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-270L-360E
High Speed Optocouplers
HCPL-270L-360E
High Speed Optocouplers 100kBd 3.3V 0.5mA
High Speed Optocouplers 100kBd 3.3V 0.5mA
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Optocouplers
Product Number
HCPL-270L-360E
Product Name
High Speed Optocouplers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Solid State Relays
6850971
Specs
Output
Thyristor
Approvals
RoHS Compliant
Mounting Option
Panel mount
View Details
Skyworks Solutions, Inc.
Isolators - Gate Drivers
SI8237AB-D-IS1
Specs
Package Type
"16-SOIC (0.154"", 3.90mm Width)"
Mounting Option
Surface Mount
Isolation Voltage
2500 volts
View Details
WAGO
Optocoupler module
859-720
Specs
Input
DC
Rise Time
16 µs
View Details
Rochester Electronics
TRANSISTOR OUTPUT OPTOCOUPLER
HMHA281V
Specs
Input
DC; DC
Output
Phototransistor; Transistor
Package Type
Tube
View Details