Gems Sensors & Controls Flow Transmitter 70820

Description
FLOW SENSOR, FS-927, 0.1GPM, 69BAR, 1/4" NPT; PRESSURE MAX:69BAR; SUPPLY VOLTAGE DC MIN:-; SUPPLY VOLTAGE DC MAX:-; ACCURACY %:15%; FLOW RATE MIN:-. FREE 2 YEAR RADWELL WARRANTY
Description
FLOW SENSOR, FS-927, 0.1GPM, 69BAR, 1/4" NPT; PRESSURE MAX:69BAR; SUPPLY VOLTAGE DC MIN:-; SUPPLY VOLTAGE DC MAX:-; ACCURACY %:15%; FLOW RATE MIN:-. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Flow Transmitter - 63879589 - Radwell International
Willingboro, NJ, United States
Flow Transmitter
63879589
Flow Transmitter 63879589
FLOW SENSOR, FS-927, 0.1GPM, 69BAR, 1/4" NPT; PRESSURE MAX:69BAR; SUPPLY VOLTAGE DC MIN:-; SUPPLY VOLTAGE DC MAX:-; ACCURACY %:15%; FLOW RATE MIN:-. FREE 2 YEAR RADWELL WARRANTY

FLOW SENSOR, FS-927, 0.1GPM, 69BAR, 1/4" NPT; PRESSURE MAX:69BAR; SUPPLY VOLTAGE DC MIN:-; SUPPLY VOLTAGE DC MAX:-; ACCURACY %:15%; FLOW RATE MIN:-. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Flow Sensors
Product Number 63879589
Product Name Flow Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensing Digital Flowmeter™ -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent (optional feature)
Measurement Type Air Volumetric Flow; Air Pressure Differential
View Details
Air flow sensor - SFAB-200U-HQ10-2SA-M12 - Festo Corporation
Specs
Output Options Outputs an analog current signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Ductwork Air Flow Sensor - Square DSV - Eastern Instruments
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Pressure Differential
View Details
Gas Mass Flow Meter for Air-FastFlo™ 620S -  - Sierra Instruments, Inc.
Specs
Output Options Outputs an analog voltage signal; Outputs an analog current signal; "Output" is a switch or alarm signal
Features Temperature compensation; Audible or Visual Alarm
Instrument Style Insertion Probe Type
View Details