Gems Sensors & Controls Flow Transmitter 26918

Description
FLOW SENSOR, 1GPM, 1/4IN NPT, 120/240VAC, PRESSURE MAX: 69BAR, ACCURACY: 10%, PORT SIZE:6.. FREE 2 YEAR RADWELL WARRANTY
Description
FLOW SENSOR, 1GPM, 1/4IN NPT, 120/240VAC, PRESSURE MAX: 69BAR, ACCURACY: 10%, PORT SIZE:6.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Flow Transmitter - 63872283 - Radwell International
Willingboro, NJ, United States
Flow Transmitter
63872283
Flow Transmitter 63872283
FLOW SENSOR, 1GPM, 1/4IN NPT, 120/240VAC, PRESSURE MAX: 69BAR, ACCURACY: 10%, PORT SIZE:6.. FREE 2 YEAR RADWELL WARRANTY

FLOW SENSOR, 1GPM, 1/4IN NPT, 120/240VAC, PRESSURE MAX: 69BAR, ACCURACY: 10%, PORT SIZE:6.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Flow Sensors
Product Number 63872283
Product Name Flow Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Air flow sensor - SFAH-200U-Q8S-PNLK-PNVBA-M8 - Festo Corporation
Specs
Output Options Outputs an analog voltage signal; Outputs an analog current signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Gas Mass Flow Meter for Air-FastFlo™ 620S -  - Sierra Instruments, Inc.
Specs
Output Options Outputs an analog voltage signal; Outputs an analog current signal; "Output" is a switch or alarm signal
Features Temperature compensation; Audible or Visual Alarm
Instrument Style Insertion Probe Type
View Details
Pressure Sensing Digital Flowmeter™ with Data Logger -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent (optional feature)
Measurement Type Air Volumetric Flow; Air Pressure Differential
View Details
Anemometers - 2410455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type Air Velocity
Technology Type Thermal Anemometer; Other Technology Type; Hotwire
Velocity Resolution 19.69 SFPM (10 cm/s)
View Details