Richardson RFPD Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1.0/2.3 Female Rear Mount Bulkhead Jack Crimp with D-Flat for RG-174/U and RG-316/U Double Shield; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon | |
| 1.0/2.3 Female Right Angle Bulkhead Printed Circuit Board Mount, 4 Leg; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon | |
| 1.0/2.3 Female Slide on Jack Crimp for RG-174/U and RG-316/U Double Shield; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon | |
| 1.0/2.3 Female Vertical Bulkhead Printed Circuit Board Mount, 4 Leg; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon | |
| 1.0/2.3 Male Push on Plug, Crimp for RG-174/U and RG-316/U Double Shield; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| 1.0/2.3 Male Screw on Plug Crimp for RG-174/U and RG-316/U Double Shield; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| 1.0/2.3 Male Slide on Plug Crimp for RG-174/U and RG-316/U Double Shield, Cable Group B, B1; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| 1.0/2.3 Male Snap on Plug Crimp for RG-174/U and RG-316/U Double Shield; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| 2.92mm Plug, Direct Solder, Straight, For .086 Semi Rigid Cable; Body Plating-Gold, Contact Plating-Gold, Dielectric-Teflon and Housing Plating-Gold | |
| BNC 50 OHm Male Solder Clamp for RG58/U, RG-142/U and RG-55/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHm Male Solder Clamp, Straight for RG58/U, RG-142/U and RG-55/U; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC Male Solder Clamp for RG174/U and RG-316/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| Cable Receptacle, Elbow for Printed Circuit Board, Crimped Type, Cable 2.6/50+75 | |
| Coaxi-Kit Tip Clamp Type Cable 10+11/50 S+D | |
| Coaxi-Kit Tip Clamp Type Cable 5/50 S+D | |
| Coaxi-Kit Tip Crimp Type Cable 10 / 50 S | |
| Coaxi-Kit Tip Crimp Type Cable 11 / 50 D | |
| Coaxi-Kit Tip Crimp Type Cable 5 / 50 D | |
| Coaxi-Kit Tip Crimp Type Cable 5 / 50 S | |
| Coaxi-Kit Tip EZ Fit Type Cable 1/2 in Super Flexible Corrugated | |
| Coaxi-Kit Tip EZ Fit Type Cable 1/4"" Super Flexible Corrugated | |
| Coaxi-Kit Tip EZ Fit Type Cable 3/8 in Super Flexible Corrugated | |
| Coaxipack 2/6 Ways Female Housing With Press-Fit Stud | |
| Coaxipack 2/Right Angle Male Housing With Press Peg | |
| Coaxipack 2/Straight Male Housing 6 Ways Wide Body | |
| Coaxipack 2/Straight Male Housing for Removable Inserts | |
| Compatible Plugs Crimp Type for Flexible Cable | |
| DMC Right Angle Plug, Solder/Crimp with Press Cap for RG-174/U and RG-316/U; Body Plating-Nickel, Contact Plating-Gold, Dielectric-Teflon and Housing Plating-Nickel | |
| Feedthrough For PCB Crimp Type Cable 2.6/50 | |
| Feedthrough For PCB Crimping Type Cable 2.6/50 | |
| Feedthrough For PCB Crimping Type Cable 2/50 | |
| Feedthrough for PCB, Crimp Type | |
| Hermetic Straight Male Receptacle Solder Type - Full Detent | |
| Hermetic Straight Male Receptacle Solder Type - Limited Detent | |
| Hermetic Straight Male Receptacle Solder Type - Smooth Bore | |
| Male COAXIPACK 6Ways 4 Right Angle COA Solder Type 2.5 | |
| Male Straight Receptacle for PCB Pin In Paste - Full Detent | |
| Male Straight Receptacle for PCB Pin In Paste - Limited Detent | |
| Male Straight Receptacle for PCB Pin In Paste - Smooth Bore | |
| Male Straight Receptacle for PCB SMT Type - Full Detent | |
| Male Straight Receptacle for PCB SMT Type - Limited Detent | |
| Male Straight Receptacle for PCB SMT Type - Smooth Bore | |
| MQ Bulkhead Straight Jack Clamp Type Cable 2.6/50 S | |
| MQ Flange Straight Jack Clamp Type Cable 2.6/50 S | |
| MQ Straight Plug Clamp Type Cable 2.6/50 S | |
| NON-MAGNETIC FEEDTHROUGH PCB SOLDER CABLE .047 | |
| Plug Receptacle for PCB Solder Legs | |
| Radiall offers reverse polarity (or gender) connectors with the inversion of the center contact sexes and of the interface insulators. The plugs have a female center contact and the jacks... | |
| RCA crimp for 1505A cable (RG 59). | |
| RCA crimp for 1694A cable (RG 6). | |
| RCA crimp for 1855A cable. | |
| RCA Plug for RG-59/U, Attachment Style-Crimp; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Polypropy lene | |
| RCA Plug for RG-59/U, Integral Strain Relief, Attachment Style-Crimp | |
| Receptacle | |
| Receptacles | |
| Reverse Polarity BNC Series: 2 Hole Flange Straight Receptacle (male center contact) | |
| Reverse Polarity BNC Series: Straight Bulkhead Receptacle (male center contact) | |
| Reverse Polarity BNC Series: Straight Plug Clamp Type For Flexible Cables (Female Center Contact) | |
| Reverse Polarity Right Angle SMB Receptacle for PCB | |
| Reverse Polarity SMA Right Angle Solder Type PCB Receptacle | |
| Reverse Polarity SMB Series Connectors: Straight Plug Full Crimp Type For Flexible Cables (Male Center Contact) | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Right Angle Dielectric Feedthrough For PCB Cable 2/50 | |
| Right angle dielectric feedthrough for PCB | |
| Right Angle Female Module 2 Solder Type Inserts 2.5mm for PCB | |
| Right Angle Female Module 4 Solder Type Inserts 2.5mm for PCB | |
| Right Angle Female Module 6 Solder Type Inserts 2.5mm for PCB | |
| Right angle female plug crimp type cable 2.6/50S | |
| Right Angle Male Module 2 Solder Type Inserts 2.5mm for PCB | |
| Right Angle Male Module 4 Solder Type Inserts 2.5mm for PCB | |
| Right Angle Male Module 6 Solder Type Inserts 2.5mm for PCB | |
| Right Angle PCB Cable Terminals | |
| Right Angle Plug Crimp Type Cable 2.6/50 D-BR | |
| Right Angle Plug Crimp Type Cable 2.6/50 D | |
| Right Angle Plug Crimp Type Cable 2.6/50 S | |
| Right Angle Plug Crimp Type Cable 2/50 S | |
| Right Angle Plug Crimp Type Cable 2/50S | |
| Right Angle Plug Solder Type Cable .085 | |
| Right Angle Plug Solder Type For Semi-Rigid Cables (Male Centre Contact) | |
| Right Angle Receptacle for PCB Full Detent - Solder Type | |
| Right Angle Receptacle for PCB Limited Detent - Solder Type | |
| Right Angle Receptacle for PCB Smooth Bore - Solder Type | |
| RP Right Angle SMA Bulkhead Jack Crimp Type Cable 2/50 S | |
| RP SMA Right Angle Bulkhead Jack Crimp Type Cable 2.6/50 S | |
| RP SMA Straight Bulkhead Jack Panel Seal Crimp Type Cable 2.6/50 S | |
| RP TNC Screw On-Front Mount Receptacle | |
| RP TNC SRT. Two Hole Flange Jack Reverse Crimp Type-Cable 2/50 S | |
| Screw on straight male jack solder type | |
| Screw-On Male Receptacle Smooth Bore | |
| Screw-on male receptacle | |
| Screw-On Receptacle (Female Centre Contact) | |
| SMP / SCREW-ON MALE RECEPTACLE LIMITED DETENT | |
| SMP / STRAIGHT MALE RECEPTACLE SMT CATCHER'S MITT REEL OF 500 | |
| SMP-MAX / SCREW-ON STRAIGHT MALE JACK CRIMP TYPE SLIDE TYPE CABLE 2.6/50S | |
| SMP-MAX / SCREW-ON STRAIGHT MALE JACK SOLDER TYPE SLIDE TYPE CABLE .085 | |
| SMP-MAX / STRAIGHT MALE RECEPTACLE FOR PCB SLIDE TYPE SOLDER LEGS | |
| SMP-MAX / STRAIGHT MALE RECEPTACLE FOR SMT SLIDE TYPE | |
| SMT Jack Receptacle | |
| SMT Plug Receptacle | |
| Staight Plugs | |
| Straight Bulkhead Jack Crimp Type Cable 2/50S Limited Detent | |
| Straight Crimp Dielectric Feedthrough PCB Cable 2/50 | |
| Straight Dielectric Feedthrough For PCB Cable 2.6/50 S | |
| Straight Female Housing for Cable Assembly | |
| Straight Female Module 6 Crimp Type Inserts Cable 2/50 S | |
| Straight Female Module 6 Crimp Type Inserts Coax For 2.6/50 Cable | |
| Straight female plug crimp type | |
| Straight Female Receptacle for PCB SMT Type - Edge Card | |
| Straight Jack Receptacle for PCB Solder Legs | |
| Straight Jack SMT Type - Edge Card | |
| Straight Jack | |
| Straight Jacks | |
| Straight Male Module 2 Solder Type Inserts 3 mm for PCB | |
| Straight Male Module 4 Solder Type Inserts 3 mm for PCB | |
| Straight Male Module 6 Solder Type Inserts 3 mm for PCB | |
| Straight Male Receptacle for PCB Solder Legs - Full Detent | |
| Straight Male Receptacle for PCB Solder Legs - Limited Detent | |
| Straight Male Receptacle for PCB Solder Legs - Smooth Bore | |
| Straight male receptacle for PCB | |
| Straight male receptacle for SMT. Slide type - reel of 500 | |
| Straight Male Receptacle Pin In Paste Full Detent | |
| Straight Male Receptacle Pin In Paste Limited Detent | |
| Straight Male Receptacle Pin In Paste Smooth Bore | |
| Straight Male Receptacle Smooth Bore Hermetic, Solder Type | |
| Straight Male Receptacle SMT Full Detent | |
| Straight Male Receptacle SMT Smooth Bore | |
| Straight PCB Cable Terminals | |
| Straight PCB Receptacle (Female Center Contact) | |
| Straight PCB Receptacle (Male Centre Contact) | |
| Straight Plug - Cable Clamp | |
| Straight Plug Clamp Type For Armour Twin Axis Dia 6 Cable | |
| Straight Plug Crimp Type Cable 2.6/50 D | |
| Straight Plug Crimp Type Cable 2.6/50 S | |
| Straight Plug Crimp Type Cable 2/50 S | |
| Straight Plug Full Crimp Type Cable 2/50 S | |
| Straight Plug Receptacle for PCB Solder Legs | |
| Straight Plug Solder Type Cable .085 | |
| Straight Plug Solder Type For Semi-Rigid Cables (Male Centre Contact) | |
| Straight Plug | |
| Straight Plugs | |
| Straight receptacle for PCB. Snap type - solder legs | |
| Straight SMT Receptacle (Male Center Contact) | |
| Thread-In Male Receptacle Full Detent | |
| Thread-In Male Receptacle Limited Detent | |
| Thread-In Male Receptacle Smooth Bore | |
| Thread-In Shroud 0.4mm Full Detent | |
| Thread-In Shroud 0.4mm Limited Detent | |
| Thread-In Shroud 0.4mm Smooth Bore | |
| Two Hole Flange Shroud 0.4mm Full Detent | |
| Two Hole Flange Shroud 0.4mm Limited Detent | |
| Two Hole Flange Shroud 0.4mm Smooth Bore |
| << Prev | Next >> |