PSMP Straight PCB Jack Through-Hole Legs Right-Angle Contact Limited Detent 50 Ohm
PSMP Connector Jack, Male Pin 50Ohm Surface Mount, Through Hole Solder
RF Connectors / Coaxial Connectors PCB Jack M-Cnt. SMT Limited Detent 1.0mm
RF COAX, PSMP, JACK, PCB MOUNT; Connector Type:PSMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:10GHz RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | PSMP-MSLD-PCT1R | ARF2461-ND | PSMP-MSLD-PCT1R | 92Y4927 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coax, Psmp, Jack, Pcb Mount; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight; Straight Jack | |
| Category | Coaxial Connector; RF and Microwave Connector |