SMC / right angle plug clamp type cable 2.6/50+75 s
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Right Angle Plug Clamp Type Cable 2.6/50+75 S
Radiall R112165000 Coaxial Connector
RF Connectors / Coaxial Connectors SMC(F) R/A PLG CLP 2.6/50S+75
SMC F RA 2.6/50+75 ROHS COMPLIANT: YES
| Radiall | DigiKey | Richardson RFPD | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | R112165000 | 2201-R112165000-ND | R112165000 | 2955407 | R112165000 | 28AC1916 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Coaxial Connectors | RF Connectors / Coaxial Connectors | Smc F Ra 2.6/50+75 Rohs Compliant Radiall |
| Connector Type | SMC | SMC | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle; Right angle | Right Angle | |
| Frequency | 10.000 GHz | ? to 10.000 GHz |