PSMP Connector Jack, Male Pin 50Ohm Through Hole Solder
PSMP Straight PCB Jack Through-Hole Limited Detent 50 Ohm
RF Connectors / Coaxial Connectors PCB Jack M-Cont. T/H Limited Detent 2.5mm
RF COAX, PSMP, JACK, PCB MOUNT; Connector Type:PSMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:10GHz RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF2459-ND | PSMP-MSLD-PCT25 | PSMP-MSLD-PCT25 | 92Y4928 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Rf Coax, Psmp, Jack, Pcb Mount; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMP; Jack, Male Pin | SMP | ||
| Mounting | Through Hole | PCB Mount |