Radiall RF Coaxial Connector R113240000

Description
MCX / straight jack crimp type cable 2.6/50 s
Request a Quote Datasheet
Description
MCX / straight jack crimp type cable 2.6/50 s
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - R113240000 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
R113240000
RF Coaxial Connector R113240000
MCX / straight jack crimp type cable 2.6/50 s

MCX / straight jack crimp type cable 2.6/50 s

Supplier's Site
Coaxial Connector (RF) Assemblies - 2201-R113240000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R113240000-ND
Coaxial Connector (RF) Assemblies 2201-R113240000-ND
MCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

MCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - R113240000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R113240000
RF Coaxial Cable Mount Connector R113240000
Straight Jack Crimp Type Cable 2.6/50 S

Straight Jack Crimp Type Cable 2.6/50 S

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - R113240000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R113240000
RF Connectors / Coaxial Connectors R113240000
RF Connectors / Coaxial Connectors MCX(F) ST JK CR 2,6/50S, 100P

RF Connectors / Coaxial Connectors MCX(F) ST JK CR 2,6/50S, 100P

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number R113240000 2201-R113240000-ND R113240000 R113240000
Product Name RF Coaxial Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Connector Type MCX MCX
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052543-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
SMB (M) R/A Bulkhead PCB Mount Connector - ET-SBMRA-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMB
Gender Male / Plug
Geometry Right Angle
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Cable Connectors - NCK-FL4G-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details