SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Right Angle Plug Clamp Type Cable 2/50 S
RF Connectors / Coaxial Connectors RA Plug Clamp Cable 2/50 S Type
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 2201-R112163000-ND | R112163000 | R112163000 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors |
| Connector Type | SMC | ||
| Geometry | Right Angle | Right Angle | Right Angle |
| Mounting | Free Hanging (In-Line), Right Angle | ||
| Gender | Male / Plug | Male / Plug |