MCX / right angle plug crimp type cable 2/50 s
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
Right Angle Plug Crimp Type Cable 2/50 S
RF / Coaxial Connector, MCX Coaxial, Right Angle Plug, Crimp, 50 ohm, RG178, RG196 RoHS Compliant: Yes
RF Connectors / Coaxial Connectors MCX(M) R/A PLG CRP 2/50S, 100P
| Radiall | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R113181000 | 2201-R113181000-ND | R113181000 | 97K9213 | R113181000 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf / Coaxial Connector, Mcx Coaxial, Right Angle Plug, Crimp, 50 Ohm, Rg178, Rg196 Rohs Compliant Radiall | RF Connectors / Coaxial Connectors |
| Connector Type | MCX | MCX | MCX | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | Right Angle |