MCX / right angle plug crimp type cable 2.6/50 s
Connector
Right Angle Plug Crimp Type Cable 2.6/50 S
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
RF / Coaxial Connector, MCX Coaxial, Right Angle Plug, Crimp, 50 ohm, RG188, RG316, Brass RoHS Compliant: Yes
MCX M RA CR 2.6/50S C100 ROHS COMPLIANT: YES
RF Connectors / Coaxial Connectors PIG MML H2 CABLE CRP 2,6/50S
| Radiall | Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | R113182000 | R113182000 | R113182000 | 2201-R113182000-ND | 24WX577 | 28AC1917 | R113182000 |
| Product Name | RF Coaxial Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf / Coaxial Connector, Mcx Coaxial, Right Angle Plug, Crimp, 50 Ohm, Rg188, Rg316, Brass Rohs Compliant Radiall | Mcx M Ra Cr 2.6/50S C100 Rohs Compliant Radiall | RF Connectors / Coaxial Connectors | |
| Connector Type | MCX | MCX | MCX | ||||
| Gender | Female / Jack | Male / Plug | Male / Plug | ||||
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle | Right Angle | ||
| Frequency | 6.000 GHz | ? to 6.000 GHz |