PSMP Connector Jack, Male Pin 50Ohm Panel Mount Solder
PSMP Straight Jack Round Post Bulkhead Mount Limited Detent 50 Ohm
Manufacturer: Amphenol RF Division
Win Source Part Number: 1092074-PSMP-MSLD-CS
Packaging: Bulk
Features: Limited Detent
Connector Type: Jack, Male Pin
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: PSMP
Voltage Rating: 480V
Housing Color: Silver
Mounting: Panel Mount
Impedance: 50 Ohm
Mounting Feature: Bulkhead - Rear Side Nut
Body Material: Brass
Shield Termination: Solder
Body Finish: White Bronze
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 100
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 165°C
Maximum Input Frequency: 10GHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
CONN PSMP JACK STR 50 OHM SOLDER Product overview: PSMP-MSLD-CSB from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-PSMP-MSLD-CSB can be used for catalog matching and distributor lookup.
RF COAX, PSMP, JACK, PANEL; Connector Type:PSMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency RoHS Compliant: Yes
RF Connectors / Coaxial Connectors PCB Jack BulkHd Mnt Limited Detent
| DigiKey | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF2466-ND | PSMP-MSLD-CSB | 1092074-PSMP-MSLD-CSB | 437-PSMP-MSLD-CSB | 06AC6145 | PSMP-MSLD-CSB |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Bulkhead Connector | Coaxial Connectors (RF) - PSMP-MSLD-CSB | 50 OHM Electronic Connector | Rf Coax, Psmp, Jack, Panel; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMP | SMP | ||||
| Mounting | Panel Mount | Panel Mount | Bulkhead | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight; Straight Jack | Straight |