PSMP Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
PSMP Straight PCB Jack Edge Mount Limited Detent 50 Ohm
RF Connectors / Coaxial Connectors PCB Jack Edge Mnt Limited Detent
RF COAX, PSMP, JACK, PCB MOUNT; Connector Type:PSMP Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:10GHz RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF2465-ND | PSMP-MSLD-PCE | PSMP-MSLD-PCE | 92Y4923 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Board Mount Connector | RF Connectors / Coaxial Connectors | Rf Coax, Psmp, Jack, Pcb Mount; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMP; Jack, Male Pin | SMP | ||
| Mounting | Board Edge, Cutout; Surface Mount | Edge Mount |