SMC / straight plug clamp type cable 2.6/50+75 s
Radiall R112005000 Coaxial Connector
Straight Plug Clamp Type Cable 2.6/50+75 S
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
RF / Coaxial Connector, SMC Coaxial, Straight Plug, Solder, 50 ohm, RG179, RG187, RG188, RG316 RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMC(F) ST PL CL TYPE 2.6S/50
| Radiall | RS Components, Ltd. | Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R112005000 | 2955378 | R112005000 | 2201-R112005000-ND | 97K9207 | R112005000 |
| Product Name | RF Coaxial Connector | Coaxial Connectors | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf / Coaxial Connector, Smc Coaxial, Straight Plug, Solder, 50 Ohm, Rg179, Rg187, Rg188, Rg316 Rohs Compliant Radiall | RF Connectors / Coaxial Connectors |
| Connector Type | SMC | SMC | SMC | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight; Straight | Straight | Straight | Straight | |
| Frequency | 10.000 GHz | ? to 10.000 GHz |