SMC / straight plug crimp type cable 2.6/50+75 s
Connector
Radiall R112075000 Coaxial Connector
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Straight Plug Crimp Type Cable 2.6/50+75 S
RF / Coaxial Connector, SMC Coaxial, Straight Plug, Crimp, 50 ohm, RG179, RG187, RG188, RG316 RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMC(F) STR PLG CRP 2.6/50S+75
| Radiall | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R112075000 | R112075000 | 2955384 | 2201-R112075000-ND | R112075000 | 97K9208 | R112075000 |
| Product Name | RF Coaxial Connector | Coaxial Connectors | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf / Coaxial Connector, Smc Coaxial, Straight Plug, Crimp, 50 Ohm, Rg179, Rg187, Rg188, Rg316 Rohs Compliant Radiall | RF Connectors / Coaxial Connectors | |
| Connector Type | SMC | SMC | SMC | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight; Straight | Straight | Straight | Straight | ||
| Frequency | 10.000 GHz | ? to 10.000 GHz |