Star Micronics America Voltage/Current Transducer QMB-111PC

Description
TRANSDUCER, BUZZER, 2KHZ, 92DB, 5V; SUPPLY VOLTAGE MAX:5V; SOUND LEVEL SPL:92DB; TRANSDUCER FUNCTION:SOUNDER; CURRENT RATING:40MA; RESONANT FREQUENCY:. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSDUCER, BUZZER, 2KHZ, 92DB, 5V; SUPPLY VOLTAGE MAX:5V; SOUND LEVEL SPL:92DB; TRANSDUCER FUNCTION:SOUNDER; CURRENT RATING:40MA; RESONANT FREQUENCY:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage/Current Transducer - 32271006 - Radwell International
Willingboro, NJ, United States
Voltage/Current Transducer
32271006
Voltage/Current Transducer 32271006
TRANSDUCER, BUZZER, 2KHZ, 92DB, 5V; SUPPLY VOLTAGE MAX:5V; SOUND LEVEL SPL:92DB; TRANSDUCER FUNCTION:SOUNDER; CURRENT RATING:40MA; RESONANT FREQUENCY:. FREE 2 YEAR RADWELL WARRANTY

TRANSDUCER, BUZZER, 2KHZ, 92DB, 5V; SUPPLY VOLTAGE MAX:5V; SOUND LEVEL SPL:92DB; TRANSDUCER FUNCTION:SOUNDER; CURRENT RATING:40MA; RESONANT FREQUENCY:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Sound Level Meters and Noise Dosimeters
Product Number 32271006
Product Name Voltage/Current Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Sound Level Meters - 1232342 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter; Noise Dosimeter
Measurement Modes A-Weighted SPL
Equivalent Continuous Sound Level 70 to 140 dB
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Outdoor Noise Dose Meter - 5860460 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Noise Dosimeter
Frequency Response 20 to 12500 Hz
Level Range 25 to 136 dB re 20µPa
View Details