AtlasIED Intercom/Speaker SD72

Description
8 70V DUAL CONE LOUDSPEAKER, DRIVER TYPE:GENERAL PURPOSE, EXTERNAL DIAMETER, METRIC:203MM, IMPEDANCE, POWER RATING NOM:5W, SOUND LEVEL SPL:97DB, EXTERNAL DIAMETER, IMPERIAL:7.992, FREQUENCY RESPONSE MIN:50HZ, PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY
Description
8 70V DUAL CONE LOUDSPEAKER, DRIVER TYPE:GENERAL PURPOSE, EXTERNAL DIAMETER, METRIC:203MM, IMPEDANCE, POWER RATING NOM:5W, SOUND LEVEL SPL:97DB, EXTERNAL DIAMETER, IMPERIAL:7.992, FREQUENCY RESPONSE MIN:50HZ, PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Intercom/Speaker - 88774754 - Radwell International
Willingboro, NJ, United States
Intercom/Speaker
88774754
Intercom/Speaker 88774754
8 70V DUAL CONE LOUDSPEAKER, DRIVER TYPE:GENERAL PURPOSE, EXTERNAL DIAMETER, METRIC:203MM, IMPEDANCE, POWER RATING NOM:5W, SOUND LEVEL SPL:97DB, EXTERNAL DIAMETER, IMPERIAL:7.992, FREQUENCY RESPONSE MIN:50HZ, PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY

8 70V DUAL CONE LOUDSPEAKER, DRIVER TYPE:GENERAL PURPOSE, EXTERNAL DIAMETER, METRIC:203MM, IMPEDANCE, POWER RATING NOM:5W, SOUND LEVEL SPL:97DB, EXTERNAL DIAMETER, IMPERIAL:7.992, FREQUENCY RESPONSE MIN:50HZ, PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Sound Level Meters and Noise Dosimeters
Product Number 88774754
Product Name Intercom/Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Class 2 Data-Logging Noise Meter / Sound Meter - PCE-SDL 1 - PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 30 to 130 dB re 20µPa
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Sound Level Meters - 492339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Style Sound Level Meter
View Details