XP Power AC DC Converters UCP180PS48

Description
Open Frame AC DC Converters 1 Output 48V 2.5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 2.5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4565-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4565-ND
AC DC Converters 1470-4565-ND
Open Frame AC DC Converters 1 Output 48V 2.5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 2.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 48V, 2.5A; Power Supply Approvals Xp Power - 49AC1719 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 48V, 2.5A; Power Supply Approvals Xp Power
49AC1719
Power Supply, Medical, Ac-Dc, 48V, 2.5A; Power Supply Approvals Xp Power 49AC1719
POWER SUPPLY, MEDICAL, AC-DC, 48V, 2.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):180W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 48V, 2.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):180W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4565-ND 49AC1719
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 48V, 2.5A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1000 & 1500W modular power supplies - Alpha 1000 (up to 14 outputs) - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 1.8 to 48.0 volts
DC Output Current 200 amps
View Details
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details