XP Power AC DC Converters PBL500PS24C

Description
Enclosed AC DC Converters 1 Output 24V 10.42A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 10.42A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-PBL500PS24C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-PBL500PS24C-ND
AC DC Converters 1470-PBL500PS24C-ND
Enclosed AC DC Converters 1 Output 24V 10.42A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 10.42A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 10.42A; Power Supply Approvals Xp Power - 82AH6303 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10.42A; Power Supply Approvals Xp Power
82AH6303
Power Supply, Ac-Dc, 24V, 10.42A; Power Supply Approvals Xp Power 82AH6303
POWER SUPPLY, AC-DC, 24V, 10.42A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:24V; Output Current - Output 1:10.42A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10.42A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:24V; Output Current - Output 1:10.42A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-PBL500PS24C-ND 82AH6303
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 10.42A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 80.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details