XP Power AC DC Converters VCE20US48

Description
Enclosed AC DC Converters 1 Output 48V 420mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 420mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-VCE20US48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-VCE20US48-ND
AC DC Converters 1470-VCE20US48-ND
Enclosed AC DC Converters 1 Output 48V 420mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 48V 420mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 0.42A; Power Supply Approvals Xp Power - 51AH4577 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.42A; Power Supply Approvals Xp Power
51AH4577
Power Supply, Ac-Dc, 48V, 0.42A; Power Supply Approvals Xp Power 51AH4577
POWER SUPPLY, AC-DC, 48V, 0.42A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:48V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.42A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:48V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-VCE20US48-ND 51AH4577
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 0.42A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.4200 amps 0.4200 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data