XP Power AC-DC Power Supplies UCP225PS24

Description
Green XP Power Low 1.18” Profile U Channel Construction High Power Density 3.12” by 5.0” Footprint 150 W Convection/ 225 W Forced Cooled Ratings Optional 5 V Standby and Remote On/Off 12 V Fan Output Medical and ITE Approvals High Efficiency, up to 95% Less than 0.5 W No Load Input Power
Request a Quote Datasheet
Description
Green XP Power Low 1.18” Profile U Channel Construction High Power Density 3.12” by 5.0” Footprint 150 W Convection/ 225 W Forced Cooled Ratings Optional 5 V Standby and Remote On/Off 12 V Fan Output Medical and ITE Approvals High Efficiency, up to 95% Less than 0.5 W No Load Input Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - UCP225PS24 - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
UCP225PS24
AC-DC Power Supplies UCP225PS24
Green XP Power Low 1.18” Profile U Channel Construction High Power Density 3.12” by 5.0” Footprint 150 W Convection/ 225 W Forced Cooled Ratings Optional 5 V Standby and Remote On/Off 12 V Fan Output Medical and ITE Approvals High Efficiency, up to 95% Less than 0.5 W No Load Input Power

Green XP Power

  • Low 1.18” Profile U Channel Construction
  • High Power Density
  • 3.12” by 5.0” Footprint
  • 150 W Convection/ 225 W Forced Cooled Ratings
  • Optional 5 V Standby and Remote On/Off
  • 12 V Fan Output
  • Medical and ITE Approvals
  • High Efficiency, up to 95%
  • Less than 0.5 W No Load Input Power
Supplier's Site Datasheet
AC DC Converters - 1470-3956-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3956-ND
AC DC Converters 1470-3956-ND
Open Frame AC DC Converters 1 Output 24V 6.25A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 6.25A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 9.38A; Power Supply Approvals Xp Power - 06AC2645 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 9.38A; Power Supply Approvals Xp Power
06AC2645
Power Supply, Ac-Dc, 24V, 9.38A; Power Supply Approvals Xp Power 06AC2645
POWER SUPPLY, AC-DC, 24V, 9.38A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 10CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 9.38A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):225W @ 10CFM; Power Rating (Convection Cooling):150W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 24V, 6.25A; No. Of Outputs Xp Power - 14AC5400 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 6.25A; No. Of Outputs Xp Power
14AC5400
Power Supply, Ac-Dc, 24V, 6.25A; No. Of Outputs Xp Power 14AC5400
POWER SUPPLY, AC-DC, 24V, 6.25A; No. of Outputs:1 Output; Power Rating (Covection Cooling):150W; Power Rating (Forced Cooling):225W @ 10CFM; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 6.25A; No. of Outputs:1 Output; Power Rating (Covection Cooling):150W; Power Rating (Forced Cooling):225W @ 10CFM; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number UCP225PS24 1470-3956-ND 06AC2645
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 24V, 9.38A; Power Supply Approvals Xp Power
Type AC/DC Converter AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 1083936 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 120.0 volts
DC Output Voltage 24.0 volts
View Details
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC Power Supply - AT8000B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
View Details