XP Power AC DC Converters VCE03US05

Description
Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4518-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4518-ND
AC DC Converters 1470-4518-ND
Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - VCE03US05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VCE03US05
Power Supplies - Board Mount - AC DC Converters VCE03US05
AC/DC CONVERTER 5V 3W

AC/DC CONVERTER 5V 3W

Supplier's Site
Power Supply, Ac-Dc, 5V, 0.6A; Power Supply Approvals Xp Power - 46AC8562 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 0.6A; Power Supply Approvals Xp Power
46AC8562
Power Supply, Ac-Dc, 5V, 0.6A; Power Supply Approvals Xp Power 46AC8562
POWER SUPPLY, AC-DC, 5V, 0.6A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:19.1mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 0.6A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:19.1mm RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 5V, 0.6A; No. Of Outputs Xp Power - 47AC2195 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 0.6A; No. Of Outputs Xp Power
47AC2195
Power Supply, Ac-Dc, 5V, 0.6A; No. Of Outputs Xp Power 47AC2195
POWER SUPPLY, AC-DC, 5V, 0.6A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 0.6A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-4518-ND VCE03US05 46AC8562 47AC2195
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 5V, 0.6A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 5V, 0.6A; No. Of Outputs Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
DC Output Current 0.6000 amps 0.6000 amps 0.6000 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 4876843 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details