XP Power Ac-Dc Converter, Open Frame, 1 O/p, 250W, 20.83A, 12V; Power Supply Approvals Xp Power SDR250AS12

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 250W, 20.83A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 16CFM; Power Rating (Convection Cooling):135W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 250W, 20.83A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 16CFM; Power Rating (Convection Cooling):135W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 250W, 20.83A, 12V; Power Supply Approvals Xp Power - 96M0821 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 250W, 20.83A, 12V; Power Supply Approvals Xp Power
96M0821
Ac-Dc Converter, Open Frame, 1 O/p, 250W, 20.83A, 12V; Power Supply Approvals Xp Power 96M0821
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 250W, 20.83A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 16CFM; Power Rating (Convection Cooling):135W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 250W, 20.83A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 16CFM; Power Rating (Convection Cooling):135W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 96M0821
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 250W, 20.83A, 12V; Power Supply Approvals Xp Power
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Bench Power Supplies - 1236636 - RS Components, Ltd.
Specs
Technology Linear Power Supply
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
View Details