XP Power SHP650 Series DC Power Supply SHP650PS24-EF

Description
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • 5 V Standby • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet
Description
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • 5 V Standby • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHP650 Series DC Power Supply - SHP650PS24-EF - XP Power
Sunnyvale, CA, USA
SHP650 Series DC Power Supply
SHP650PS24-EF
SHP650 Series DC Power Supply SHP650PS24-EF
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • 5 V Standby • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty

• 650 Watt
• Top Fan & "U" Channel Options
• -20 ºC to +70 ºC Operation
• 5 V Standby
• AC OK, Remote On/Off and Active Current Share
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2235-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2235-ND
AC DC Converters 1470-2235-ND
Enclosed AC DC Converters 1 Output 24V 27A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 27A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 655W, 27A, 24V; Power Supply Approvals Xp Power - 52R2922 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 655W, 27A, 24V; Power Supply Approvals Xp Power
52R2922
Ac-Dc Converter, Enclosed, 1 O/p, 655W, 27A, 24V; Power Supply Approvals Xp Power 52R2922
AC-DC CONVERTER, ENCLOSED, 1 O/P, 655W, 27A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:655W; Output Voltage - Output 1:24V; Output Current - Output 1:27A; Output Voltage - Output 2:12V; Height:63.5mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 655W, 27A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:655W; Output Voltage - Output 1:24V; Output Current - Output 1:27A; Output Voltage - Output 2:12V; Height:63.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Psu, Enclosed, 650W, 24V; No. Of Outputs Xp Power - 70R0271 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Enclosed, 650W, 24V; No. Of Outputs Xp Power
70R0271
Psu, Enclosed, 650W, 24V; No. Of Outputs Xp Power 70R0271
PSU, ENCLOSED, 650W, 24V; No. of Outputs:1Outputs; Output Power Max:655W; Output Voltage - Output 1:24V; Output Current - Output 1:27A; Output Voltage - Output 2:12V; Output Current - Output 2:500mA; Output Voltage - Output 3:5V; RoHS Compliant: Yes

PSU, ENCLOSED, 650W, 24V; No. of Outputs:1Outputs; Output Power Max:655W; Output Voltage - Output 1:24V; Output Current - Output 1:27A; Output Voltage - Output 2:12V; Output Current - Output 2:500mA; Output Voltage - Output 3:5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number SHP650PS24-EF 1470-2235-ND 52R2922 70R0271
Product Name SHP650 Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 655W, 27A, 24V; Power Supply Approvals Xp Power Psu, Enclosed, 650W, 24V; No. Of Outputs Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Industrial
Operating Temperature -20 to 70 C (-4 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Unregulated Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
AC Power Sources, GUPS (Global UPS) -  - AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 115.0 to 230.0 volts
AC Output Current 21 amps
View Details