XP Power AC DC Desktop, Wall Power Adapters PCM50US15

Description
15V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - PCM50US15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
PCM50US15-ND
AC DC Desktop, Wall Power Adapters PCM50US15-ND
15V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 15V, 3A; Power Supply Approvals Xp Power - 72K9051 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 15V, 3A; Power Supply Approvals Xp Power
72K9051
Adaptor, Ac-Dc, Medical, 15V, 3A; Power Supply Approvals Xp Power 72K9051
ADAPTOR, AC-DC, MEDICAL, 15V, 3A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:45W; Output Voltage - Output 1:15V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 15V, 3A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:45W; Output Voltage - Output 1:15V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 45 W, 15 V, 3 A Rohs Compliant Xp Power - 97K7017 - Newark, An Avnet Company
Chicago, IL, United States
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 45 W, 15 V, 3 A Rohs Compliant Xp Power
97K7017
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 45 W, 15 V, 3 A Rohs Compliant Xp Power 97K7017
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 45 W, 15 V, 3 A RoHS Compliant: Yes

Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 45 W, 15 V, 3 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PCM50US15-ND 72K9051 97K7017
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 15V, 3A; Power Supply Approvals Xp Power Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 45 W, 15 V, 3 A Rohs Compliant Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 70 C (32 to 158 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details