XP Power AC DC Converters SMH600PS24-EF

Description
Enclosed AC DC Converters 1 Output 24V 25A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 25A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-3092-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3092-ND
AC DC Converters 1470-3092-ND
Enclosed AC DC Converters 1 Output 24V 25A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 25A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 600W, 24V, 25A; Power Supply Approvals Xp Power - 70Y5432 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 600W, 24V, 25A; Power Supply Approvals Xp Power
70Y5432
Power Supply, Ac-Dc, 600W, 24V, 25A; Power Supply Approvals Xp Power 70Y5432
POWER SUPPLY, AC-DC, 600W, 24V, 25A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:24V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 600W, 24V, 25A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:24V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3092-ND 70Y5432
Product Name AC DC Converters Power Supply, Ac-Dc, 600W, 24V, 25A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details