XP Power AC DC Converters VCE10US24

Description
Enclosed AC DC Converters 1 Output 24V 420mA 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 420mA 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4529-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4529-ND
AC DC Converters 1470-4529-ND
Enclosed AC DC Converters 1 Output 24V 420mA 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 24V 420mA 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 0.42A; Power Supply Approvals Xp Power - 46AC8573 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.42A; Power Supply Approvals Xp Power
46AC8573
Power Supply, Ac-Dc, 24V, 0.42A; Power Supply Approvals Xp Power 46AC8573
POWER SUPPLY, AC-DC, 24V, 0.42A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:24V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:29.2mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.42A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:24V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:29.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4529-ND 46AC8573
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 0.42A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 0.4200 amps 0.4200 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details