XP Power SHP650 Series DC Power Supply SHP650PS24-TF

Description
• 650 Watt • Top Fan & ‘U’ Channel Options • -20 ºC to +70 ºC Operation • 5 V Standby • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet
Description
• 650 Watt • Top Fan & ‘U’ Channel Options • -20 ºC to +70 ºC Operation • 5 V Standby • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHP650 Series DC Power Supply - SHP650PS24-TF - XP Power
Sunnyvale, CA, USA
SHP650 Series DC Power Supply
SHP650PS24-TF
SHP650 Series DC Power Supply SHP650PS24-TF
• 650 Watt • Top Fan & ‘U’ Channel Options • -20 ºC to +70 ºC Operation • 5 V Standby • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty

• 650 Watt
• Top Fan & ‘U’ Channel Options
• -20 ºC to +70 ºC Operation
• 5 V Standby
• AC OK, Remote On/Off and Active Current Share
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - SHP650PS24-TF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
SHP650PS24-TF-ND
AC DC Converters SHP650PS24-TF-ND
Enclosed AC DC Converters 1 Output 24V 27A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 27A 80 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 1 O/p, 24V, 27A, 655W; Power Supply Approvals Xp Power - 87W6288 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 1 O/p, 24V, 27A, 655W; Power Supply Approvals Xp Power
87W6288
Ac/dc Converter, 1 O/p, 24V, 27A, 655W; Power Supply Approvals Xp Power 87W6288
AC/DC CONVERTER, 1 O/P, 24V, 27A, 655W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:655W; Output Voltage - Output 1:24V; Output Current - Output 1:27A; Output Voltage - Output 2:-; Input Voltage AC Max:264V RoHS Compliant: Yes

AC/DC CONVERTER, 1 O/P, 24V, 27A, 655W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:655W; Output Voltage - Output 1:24V; Output Current - Output 1:27A; Output Voltage - Output 2:-; Input Voltage AC Max:264V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SHP650PS24-TF SHP650PS24-TF-ND 87W6288
Product Name SHP650 Series DC Power Supply AC DC Converters Ac/dc Converter, 1 O/p, 24V, 27A, 655W; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation, Industrial
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 5.0 to 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC Power Supply - XFR150-8 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1200 watts
View Details