XP Power SHP Series AC-DC Power Supply SHP350PS36

Description
Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit LED Protection 3 Year Warranty
Request a Quote
Description
Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit LED Protection 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SHP350 series power supply provides a single output with a maximum power of 350W. It features a wide output voltage range from 12V to 48V, with a standby supply of 5V. The unit is designed for rugged industrial applications, operating in temperatures from -40 °C to +70 °C. It includes a variable speed fan for noise reduction and is compliant with SEMI F47 standards. The power supply supports remote on/off control and active current sharing for parallel operation, making it suitable for higher power solutions. It is packaged in a compact form factor and includes protections against overvoltage, overload, and overtemperature. The SHP350 series is also compliant with various safety and electromagnetic compatibility standards, ensuring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The SHP350 series power supply provides a single output with a maximum power of 350W. It features a wide output voltage range from 12V to 48V, with a standby supply of 5V. The unit is designed for rugged industrial applications, operating in temperatures from -40 °C to +70 °C. It includes a variable speed fan for noise reduction and is compliant with SEMI F47 standards. The power supply supports remote on/off control and active current sharing for parallel operation, making it suitable for higher power solutions. It is packaged in a compact form factor and includes protections against overvoltage, overload, and overtemperature. The SHP350 series is also compliant with various safety and electromagnetic compatibility standards, ensuring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Sunnyvale, CA, USA
SHP Series AC-DC Power Supply
SHP350PS36
SHP Series AC-DC Power Supply SHP350PS36
Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit LED Protection 3 Year Warranty

Features:

  • DC Input LED Driver
  • Constant Current Output
  • LED Drive Current up to 1000 mA
  • LED Strings from 2 V to 56 V
  • PWM Dimming Control
  • Open or Short Circuit LED Protection
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-2231-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2231-ND
AC DC Converters 1470-2231-ND
Enclosed AC DC Converters 1 Output 36V 9.7A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 36V 9.7A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 9.7A, 36V; Power Supply Approvals Xp Power - 89T3578 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 9.7A, 36V; Power Supply Approvals Xp Power
89T3578
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 9.7A, 36V; Power Supply Approvals Xp Power 89T3578
AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 9.7A, 36V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:36V; Output Current - Output 1:9.7A; Output Voltage - Output 2:-; Height:2.1" RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 9.7A, 36V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:36V; Output Current - Output 1:9.7A; Output Voltage - Output 2:-; Height:2.1" RoHS Compliant: Yes

Supplier's Site
Psu, 350W, Single Output; No. Of Outputs Xp Power - 96T7477 - Newark, An Avnet Company
Chicago, IL, United States
Psu, 350W, Single Output; No. Of Outputs Xp Power
96T7477
Psu, 350W, Single Output; No. Of Outputs Xp Power 96T7477
PSU, 350W, SINGLE OUTPUT; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:36V; Output Current - Output 1:9.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

PSU, 350W, SINGLE OUTPUT; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:36V; Output Current - Output 1:9.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number SHP350PS36 1470-2231-ND 89T3578 96T7477
Product Name SHP Series AC-DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 350W, 9.7A, 36V; Power Supply Approvals Xp Power Psu, 350W, Single Output; No. Of Outputs Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Voltage 5.0 to 36.0 volts 36.0 volts 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - With Screw Terminals, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details