XP Power AC DC Converters UCP180PS24

Description
Open Frame AC DC Converters 1 Output 24V 5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4562-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4562-ND
AC DC Converters 1470-4562-ND
Open Frame AC DC Converters 1 Output 24V 5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 24V, 5A; Power Supply Approvals Xp Power - 49AC1716 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 24V, 5A; Power Supply Approvals Xp Power
49AC1716
Power Supply, Medical, Ac-Dc, 24V, 5A; Power Supply Approvals Xp Power 49AC1716
POWER SUPPLY, MEDICAL, AC-DC, 24V, 5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):180W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 24V, 5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):180W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4562-ND 49AC1716
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 24V, 5A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
AC/DC Adapters - 1217062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details