XP Power SHP1000 Series DC Power Supply SHP1000PS36

Description
• 650-1200 Watts • Rugged Industrial Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet
Description
• 650-1200 Watts • Rugged Industrial Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHP1000 Series DC Power Supply - SHP1000PS36 - XP Power
Sunnyvale, CA, USA
SHP1000 Series DC Power Supply
SHP1000PS36
SHP1000 Series DC Power Supply SHP1000PS36
• 650-1200 Watts • Rugged Industrial Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty

• 650-1200 Watts
• Rugged Industrial Construction
• Variable Fan Speed for Noise Reduction
• -20 °C to +70 °C Operation
• AC OK, Remote On/Off and Active Current Share
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2225-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2225-ND
AC DC Converters 1470-2225-ND
Enclosed AC DC Converters 1 Output 36V 34A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 36V 34A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 1.13Kw, 28A, 36V; Power Supply Approvals Xp Power - 67R9500 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 1.13Kw, 28A, 36V; Power Supply Approvals Xp Power
67R9500
Ac-Dc Converter, Enclosed, 1 O/p, 1.13Kw, 28A, 36V; Power Supply Approvals Xp Power 67R9500
AC-DC CONVERTER, ENCLOSED, 1 O/P, 1.13KW, 28A, 36V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.013kW; Output Voltage - Output 1:36V; Output Current - Output 1:28A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 1.13KW, 28A, 36V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.013kW; Output Voltage - Output 1:36V; Output Current - Output 1:28A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 1.013 Kw, 36 V, 28 A Rohs Compliant Xp Power - 78R5295 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 1.013 Kw, 36 V, 28 A Rohs Compliant Xp Power
78R5295
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 1.013 Kw, 36 V, 28 A Rohs Compliant Xp Power 78R5295
AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 1.013 kW, 36 V, 28 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 1.013 kW, 36 V, 28 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number SHP1000PS36 1470-2225-ND 67R9500 78R5295
Product Name SHP1000 Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 1.13Kw, 28A, 36V; Power Supply Approvals Xp Power Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 1.013 Kw, 36 V, 28 A Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Features Power Factor Correction; Overload Protection
Operating Temperature -20 to 70 C (-4 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details