XP Power SDS180 Series DC Power Supply SDS180PS24B

Description
• 120-180 Watts • 3 x 5 Inch Footprint • 150 W Medical Version • Open Frame, U-Channel & Covered Versions • Low Temperature Option • 3 Year Warranty
Request a Quote Datasheet
Description
• 120-180 Watts • 3 x 5 Inch Footprint • 150 W Medical Version • Open Frame, U-Channel & Covered Versions • Low Temperature Option • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDS180 Series DC Power Supply - SDS180PS24B - XP Power
Sunnyvale, CA, USA
SDS180 Series DC Power Supply
SDS180PS24B
SDS180 Series DC Power Supply SDS180PS24B
• 120-180 Watts • 3 x 5 Inch Footprint • 150 W Medical Version • Open Frame, U-Channel & Covered Versions • Low Temperature Option • 3 Year Warranty

• 120-180 Watts
• 3 x 5 Inch Footprint
• 150 W Medical Version
• Open Frame, U-Channel & Covered Versions
• Low Temperature Option
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - SDS180PS24B-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
SDS180PS24B-ND
AC DC Converters SDS180PS24B-ND
Open Frame AC DC Converters 1 Output 24V 7.5A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 7.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 180 W, 24 V, 7.5 A Rohs Compliant Xp Power - 60R2963 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 180 W, 24 V, 7.5 A Rohs Compliant Xp Power
60R2963
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 180 W, 24 V, 7.5 A Rohs Compliant Xp Power 60R2963
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 180 W, 24 V, 7.5 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 180 W, 24 V, 7.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SDS180PS24B SDS180PS24B-ND 60R2963
Product Name SDS180 Series DC Power Supply AC DC Converters Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 90 V, 264 V, 180 W, 24 V, 7.5 A Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation, Industrial
Features Overload Protection Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
Voltage Inverter - 66711735 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
Type DC/AC Inverter
AC Output Voltage 460.0 volts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details