XP Power Ac-Dc Converter, Enclosed, 1 O/p, 800W, 16.67A, 48V; Power Supply Approvals Xp Power SMR800PS48

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 800W, 16.67A, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:800W; Output Voltage - Output 1:48V; Output Current - Output 1:16.67A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 800W, 16.67A, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:800W; Output Voltage - Output 1:48V; Output Current - Output 1:16.67A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 800W, 16.67A, 48V; Power Supply Approvals Xp Power - 96M0829 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 800W, 16.67A, 48V; Power Supply Approvals Xp Power
96M0829
Ac-Dc Converter, Enclosed, 1 O/p, 800W, 16.67A, 48V; Power Supply Approvals Xp Power 96M0829
AC-DC CONVERTER, ENCLOSED, 1 O/P, 800W, 16.67A, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:800W; Output Voltage - Output 1:48V; Output Current - Output 1:16.67A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 800W, 16.67A, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:800W; Output Voltage - Output 1:48V; Output Current - Output 1:16.67A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 96M0829
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 800W, 16.67A, 48V; Power Supply Approvals Xp Power
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / Desktop Adapter - fsp120-aban3-19847 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 6.32 amps
View Details