XP Power AC DC Converters UCP180PS12

Description
Open Frame AC DC Converters 1 Output 12V 10A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 10A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4559-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4559-ND
AC DC Converters 1470-4559-ND
Open Frame AC DC Converters 1 Output 12V 10A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 10A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 12V, 10A; Power Supply Approvals Xp Power - 49AC1713 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 12V, 10A; Power Supply Approvals Xp Power
49AC1713
Power Supply, Medical, Ac-Dc, 12V, 10A; Power Supply Approvals Xp Power 49AC1713
POWER SUPPLY, MEDICAL, AC-DC, 12V, 10A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):180W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 12V, 10A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):180W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4559-ND 49AC1713
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 12V, 10A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting - Linear Power Supplies ±12v and ±15v, Single and Dual Tracking Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
DC Power Supply - DCR40-13B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details