XP Power AC DC Converters VCE20US09

Description
Enclosed AC DC Converters 1 Output 9V 2.22A 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 9V 2.22A 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-VCE20US09-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-VCE20US09-ND
AC DC Converters 1470-VCE20US09-ND
Enclosed AC DC Converters 1 Output 9V 2.22A 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 9V 2.22A 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 9V, 2.22A; Power Supply Approvals Xp Power - 51AH4573 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 9V, 2.22A; Power Supply Approvals Xp Power
51AH4573
Power Supply, Ac-Dc, 9V, 2.22A; Power Supply Approvals Xp Power 51AH4573
POWER SUPPLY, AC-DC, 9V, 2.22A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:9V; Output Current - Output 1:2.22A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 9V, 2.22A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:9V; Output Current - Output 1:2.22A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-VCE20US09-ND 51AH4573
Product Name AC DC Converters Power Supply, Ac-Dc, 9V, 2.22A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 2.22 amps 2.22 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227717 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details