XP Power SHP650 Series DC Power Supply SHP650PS36-EF

Description
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • 5 V Standby • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet
Description
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • 5 V Standby • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHP650 Series DC Power Supply - SHP650PS36-EF - XP Power
Sunnyvale, CA, USA
SHP650 Series DC Power Supply
SHP650PS36-EF
SHP650 Series DC Power Supply SHP650PS36-EF
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • 5 V Standby • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty

• 650 Watt
• Top Fan & "U" Channel Options
• -20 ºC to +70 ºC Operation
• 5 V Standby
• AC OK, Remote On/Off and Active Current Share
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2237-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2237-ND
AC DC Converters 1470-2237-ND
Enclosed AC DC Converters 1 Output 36V 18A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 36V 18A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 655W, 18A, 36V; Power Supply Approvals Xp Power - 52R2924 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 655W, 18A, 36V; Power Supply Approvals Xp Power
52R2924
Ac-Dc Converter, Enclosed, 1 O/p, 655W, 18A, 36V; Power Supply Approvals Xp Power 52R2924
AC-DC CONVERTER, ENCLOSED, 1 O/P, 655W, 18A, 36V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:655W; Output Voltage - Output 1:36V; Output Current - Output 1:18A; Output Voltage - Output 2:12V; Height:63.5mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 655W, 18A, 36V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:655W; Output Voltage - Output 1:36V; Output Current - Output 1:18A; Output Voltage - Output 2:12V; Height:63.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SHP650PS36-EF 1470-2237-ND 52R2924
Product Name SHP650 Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 655W, 18A, 36V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Industrial
Operating Temperature -20 to 70 C (-4 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Voltage 36.0 volts 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details