XP Power Power Supplies (Test, Bench) PLS60010010

Description
100VDC Output Rack Mount (AC to DC) Power Supply LED 10A Output 600W Features GPIB, LAN Interface, Programmable, Regulated, Remote Control, USB Interface
Request a Quote Datasheet
Description
100VDC Output Rack Mount (AC to DC) Power Supply LED 10A Output 600W Features GPIB, LAN Interface, Programmable, Regulated, Remote Control, USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 1470-PLS60010010-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
1470-PLS60010010-ND
Power Supplies (Test, Bench) 1470-PLS60010010-ND
100VDC Output Rack Mount (AC to DC) Power Supply LED 10A Output 600W Features GPIB, LAN Interface, Programmable, Regulated, Remote Control, USB Interface

100VDC Output Rack Mount (AC to DC) Power Supply LED 10A Output 600W Features GPIB, LAN Interface, Programmable, Regulated, Remote Control, USB Interface

Buy Now Datasheet
Power Supply, Prog, 1Ch, 10A, 100V, 600W Rohs Compliant Xp Power - 39AH9091 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Prog, 1Ch, 10A, 100V, 600W Rohs Compliant Xp Power
39AH9091
Power Supply, Prog, 1Ch, 10A, 100V, 600W Rohs Compliant Xp Power 39AH9091
POWER SUPPLY, PROG, 1CH, 10A, 100V, 600W ROHS COMPLIANT: YES

POWER SUPPLY, PROG, 1CH, 10A, 100V, 600W ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Prog, 1Ch, 10A, 100V, 600W; Power Supply Output Type Xp Power - 33AH7258 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Prog, 1Ch, 10A, 100V, 600W; Power Supply Output Type Xp Power
33AH7258
Power Supply, Prog, 1Ch, 10A, 100V, 600W; Power Supply Output Type Xp Power 33AH7258
POWER SUPPLY, PROG, 1CH, 10A, 100V, 600W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:100V; Output Current Min:-; Output Current Max:10A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, PROG, 1CH, 10A, 100V, 600W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:100V; Output Current Min:-; Output Current Max:10A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-PLS60010010-ND 39AH9091 33AH7258
Product Name Power Supplies (Test, Bench) Power Supply, Prog, 1Ch, 10A, 100V, 600W Rohs Compliant Xp Power Power Supply, Prog, 1Ch, 10A, 100V, 600W; Power Supply Output Type Xp Power
Type DC Power Supply; 1
DC Output Voltage 100.0 volts ? to 100.0 volts
DC Output Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details