XP Power AC DC Converters VCB60US05

Description
Open Frame AC DC Converters 1 Output 5V 8A 90 ~ 305 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 8A 90 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-VCB60US05-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-VCB60US05-ND
AC DC Converters 1470-VCB60US05-ND
Open Frame AC DC Converters 1 Output 5V 8A 90 ~ 305 VAC Input

Open Frame AC DC Converters 1 Output 5V 8A 90 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 8A; Power Supply Approvals Xp Power - 69AJ1608 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 8A; Power Supply Approvals Xp Power
69AJ1608
Power Supply, Ac-Dc, 5V, 8A; Power Supply Approvals Xp Power 69AJ1608
POWER SUPPLY, AC-DC, 5V, 8A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 305V AC; Power Supply Output Type:FixedRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 8A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:90V AC to 305V AC; Power Supply Output Type:FixedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-VCB60US05-ND 69AJ1608
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 8A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details