XP Power SDC320 Series DC Power Supply SDC320AS48-E

Description
• 320 Watts • High Power Density • Low Leakage Current Option • Single & Dual Outputs • Up to 700 W Peak Power • 3 Year Warranty
Request a Quote Datasheet
Description
• 320 Watts • High Power Density • Low Leakage Current Option • Single & Dual Outputs • Up to 700 W Peak Power • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDC320 Series DC Power Supply - SDC320AS48-E - XP Power
Sunnyvale, CA, USA
SDC320 Series DC Power Supply
SDC320AS48-E
SDC320 Series DC Power Supply SDC320AS48-E
• 320 Watts • High Power Density • Low Leakage Current Option • Single & Dual Outputs • Up to 700 W Peak Power • 3 Year Warranty

• 320 Watts
• High Power Density
• Low Leakage Current Option
• Single & Dual Outputs
• Up to 700 W Peak Power
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - SDC320AS48-E-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
SDC320AS48-E-ND
AC DC Converters SDC320AS48-E-ND
Enclosed AC DC Converters 1 Output 48V 3.75A Input

Enclosed AC DC Converters 1 Output 48V 3.75A Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 180W, 3.75A, 48V; Power Supply Approvals Xp Power - 96M0818 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 180W, 3.75A, 48V; Power Supply Approvals Xp Power
96M0818
Ac-Dc Converter, Enclosed, 1 O/p, 180W, 3.75A, 48V; Power Supply Approvals Xp Power 96M0818
AC-DC CONVERTER, ENCLOSED, 1 O/P, 180W, 3.75A, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:320W; Output Voltage - Output 1:48V; Output Current - Output 1:6.67A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 180W, 3.75A, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:320W; Output Voltage - Output 1:48V; Output Current - Output 1:6.67A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SDC320AS48-E SDC320AS48-E-ND 96M0818
Product Name SDC320 Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 180W, 3.75A, 48V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
Applications Instrumentation, 1U
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details