XP Power SDS120 Series DC Power Supply SDS120PT10B

Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Request a Quote Datasheet
Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDS120 Series DC Power Supply - SDS120PT10B - XP Power
Sunnyvale, CA, USA
SDS120 Series DC Power Supply
SDS120PT10B
SDS120 Series DC Power Supply SDS120PT10B
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal

• Single, Dual & Triple Outputs
• Convection-cooled
• 3” x 5” Footprint
• High Efficiency to 85%
• Open Frame, U-Channel & Covered Versions
• Low Temperature Option
• Optional Power Fail Detect Signal

Supplier's Site Datasheet
AC DC Converters - SDS120PT10B-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
SDS120PT10B-ND
AC DC Converters SDS120PT10B-ND
Open Frame AC DC Converters 3 Output 5V 15V -15V 15A, 6A, 800mA 90 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 5V 15V -15V 15A, 6A, 800mA 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Fixed, 120W, 5V, 15A, 15V, 6A, -15V, 800Ma Rohs Compliant Xp Power - 97K9489 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 120W, 5V, 15A, 15V, 6A, -15V, 800Ma Rohs Compliant Xp Power
97K9489
Ac/dc Open Frame Power Supply, Medical, Fixed, 120W, 5V, 15A, 15V, 6A, -15V, 800Ma Rohs Compliant Xp Power 97K9489
AC/DC Open Frame Power Supply, Medical, Fixed, 120W, 5V, 15A, 15V, 6A, -15V, 800mA RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 120W, 5V, 15A, 15V, 6A, -15V, 800mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SDS120PT10B SDS120PT10B-ND 97K9489
Product Name SDS120 Series DC Power Supply AC DC Converters Ac/dc Open Frame Power Supply, Medical, Fixed, 120W, 5V, 15A, 15V, 6A, -15V, 800Ma Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Laboratory
Features Power Factor Correction Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details