XP Power AC DC Converters PBR500PS48C

Description
Enclosed AC DC Converters 1 Output 48V 8.34A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 8.34A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4863-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4863-ND
AC DC Converters 1470-4863-ND
Enclosed AC DC Converters 1 Output 48V 8.34A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 8.34A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 8.34A; Power Supply Approvals Xp Power - 99AC8621 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 8.34A; Power Supply Approvals Xp Power
99AC8621
Power Supply, Ac-Dc, 48V, 8.34A; Power Supply Approvals Xp Power 99AC8621
POWER SUPPLY, AC-DC, 48V, 8.34A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:400W; Output Voltage - Output 1:48V; Output Current - Output 1:8.34A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 8.34A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:400W; Output Voltage - Output 1:48V; Output Current - Output 1:8.34A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4863-ND 99AC8621
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 8.34A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 80.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 7215 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details