XP Power SDF300 Series DC Power Supply SDF300PD524-F

Description
• 300 Watts • 3.2” x 5” Footprint • High Efficiency • Up to 600 W Peak Power • Single & Dual Outputs • 3 Year Warranty
Datasheet
Description
• 300 Watts • 3.2” x 5” Footprint • High Efficiency • Up to 600 W Peak Power • Single & Dual Outputs • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDF300 Series DC Power Supply - SDF300PD524-F - XP Power
Sunnyvale, CA, USA
SDF300 Series DC Power Supply
SDF300PD524-F
SDF300 Series DC Power Supply SDF300PD524-F
• 300 Watts • 3.2” x 5” Footprint • High Efficiency • Up to 600 W Peak Power • Single & Dual Outputs • 3 Year Warranty

• 300 Watts
• 3.2” x 5” Footprint
• High Efficiency
• Up to 600 W Peak Power
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number SDF300PD524-F
Product Name SDF300 Series DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
Applications Instrumentation, 1U
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227795 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details