XP Power SHP1000 Series DC Power Supply SHP1000PS12

Description
• 650-1200 Watts • Rugged Industrial Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet
Description
• 650-1200 Watts • Rugged Industrial Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHP1000 Series DC Power Supply - SHP1000PS12 - XP Power
Sunnyvale, CA, USA
SHP1000 Series DC Power Supply
SHP1000PS12
SHP1000 Series DC Power Supply SHP1000PS12
• 650-1200 Watts • Rugged Industrial Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty

• 650-1200 Watts
• Rugged Industrial Construction
• Variable Fan Speed for Noise Reduction
• -20 °C to +70 °C Operation
• AC OK, Remote On/Off and Active Current Share
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2221-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2221-ND
AC DC Converters 1470-2221-ND
Enclosed AC DC Converters 1 Output 12V 83A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 83A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 1W, 83A, 12V; Power Supply Approvals Xp Power - 67R9496 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 1W, 83A, 12V; Power Supply Approvals Xp Power
67R9496
Ac-Dc Converter, Enclosed, 1 O/p, 1W, 83A, 12V; Power Supply Approvals Xp Power 67R9496
AC-DC CONVERTER, ENCLOSED, 1 O/P, 1W, 83A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1kW; Output Voltage - Output 1:12V; Output Current - Output 1:83A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 1W, 83A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1kW; Output Voltage - Output 1:12V; Output Current - Output 1:83A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SHP1000PS12 1470-2221-ND 67R9496
Product Name SHP1000 Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 1W, 83A, 12V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation
Features Power Factor Correction; Overload Protection
Operating Temperature -20 to 70 C (-4 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
AC/DC Adapters - 114097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
AC Input Voltage 250.0 volts
View Details