XP Power SHP Series AC-DC Power Supply SHP350PS24

Description
Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit LED Protection 3 Year Warranty
Request a Quote
Description
Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit LED Protection 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Sunnyvale, CA, USA
SHP Series AC-DC Power Supply
SHP350PS24
SHP Series AC-DC Power Supply SHP350PS24
Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit LED Protection 3 Year Warranty

Features:

  • DC Input LED Driver
  • Constant Current Output
  • LED Drive Current up to 1000 mA
  • LED Strings from 2 V to 56 V
  • PWM Dimming Control
  • Open or Short Circuit LED Protection
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-2229-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2229-ND
AC DC Converters 1470-2229-ND
Enclosed AC DC Converters 1 Output 24V 14.5A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 14.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 348 W, 24 V, 14.5 A Rohs Compliant Xp Power - 96T7475 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 348 W, 24 V, 14.5 A Rohs Compliant Xp Power
96T7475
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 348 W, 24 V, 14.5 A Rohs Compliant Xp Power 96T7475
AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 348 W, 24 V, 14.5 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 348 W, 24 V, 14.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SHP350PS24 1470-2229-ND 96T7475
Product Name SHP Series AC-DC Power Supply AC DC Converters Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 348 W, 24 V, 14.5 A Rohs Compliant Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Voltage 5.0 to 24.0 volts
Unlock Full Specs
to access all available technical data