XP Power Ac-Dc Converter, Enclosed, 1 O/p, 600W, 50A, 12V; Power Supply Approvals Xp Power SMC600PS12-C

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 600W, 50A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Height:63.5mm RoHS Compliant: Yes
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 600W, 50A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Height:63.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 600W, 50A, 12V; Power Supply Approvals Xp Power - 04R9631 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 600W, 50A, 12V; Power Supply Approvals Xp Power
04R9631
Ac-Dc Converter, Enclosed, 1 O/p, 600W, 50A, 12V; Power Supply Approvals Xp Power 04R9631
AC-DC CONVERTER, ENCLOSED, 1 O/P, 600W, 50A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Height:63.5mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 600W, 50A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Height:63.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 04R9631
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 600W, 50A, 12V; Power Supply Approvals Xp Power
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1U Front End Power supply - FPS1000 48/S - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 48.0 volts
View Details