XP Power AC DC Converters VCB60US12

Description
Open Frame AC DC Converters 1 Output 12V 5A 90 ~ 305 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 5A 90 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-VCB60US12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-VCB60US12-ND
AC DC Converters 1470-VCB60US12-ND
Open Frame AC DC Converters 1 Output 12V 5A 90 ~ 305 VAC Input

Open Frame AC DC Converters 1 Output 12V 5A 90 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Xp Power - 69AJ1609 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Xp Power
69AJ1609
Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Xp Power 69AJ1609
POWER SUPPLY, AC-DC, 12V, 5A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 305V AC; Output Voltage - Output 1:12VRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 5A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 305V AC; Output Voltage - Output 1:12VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-VCB60US12-ND 69AJ1609
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 5A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details