XP Power Power Supplies (Test, Bench) PLS6004002.5

Description
400VDC Output Rack Mount (AC to DC) Power Supply LED 2.5A Output 600W Features GPIB, LAN Interface, Programmable, Regulated, Remote Control, USB Interface
Request a Quote Datasheet
Description
400VDC Output Rack Mount (AC to DC) Power Supply LED 2.5A Output 600W Features GPIB, LAN Interface, Programmable, Regulated, Remote Control, USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 1470-PLS6004002.5-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
1470-PLS6004002.5-ND
Power Supplies (Test, Bench) 1470-PLS6004002.5-ND
400VDC Output Rack Mount (AC to DC) Power Supply LED 2.5A Output 600W Features GPIB, LAN Interface, Programmable, Regulated, Remote Control, USB Interface

400VDC Output Rack Mount (AC to DC) Power Supply LED 2.5A Output 600W Features GPIB, LAN Interface, Programmable, Regulated, Remote Control, USB Interface

Buy Now Datasheet
Power Supply, 1Ch, 2.5A, 400V, 600W; Power Supply Output Type Xp Power - 33AH7261 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 2.5A, 400V, 600W; Power Supply Output Type Xp Power
33AH7261
Power Supply, 1Ch, 2.5A, 400V, 600W; Power Supply Output Type Xp Power 33AH7261
POWER SUPPLY, 1CH, 2.5A, 400V, 600W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:400V; Output Current Min:-; Output Current Max:2.5A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, 1CH, 2.5A, 400V, 600W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:400V; Output Current Min:-; Output Current Max:2.5A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-PLS6004002.5-ND 33AH7261
Product Name Power Supplies (Test, Bench) Power Supply, 1Ch, 2.5A, 400V, 600W; Power Supply Output Type Xp Power
Type DC Power Supply; 1
DC Output Voltage 400.0 volts ? to 400.0 volts
DC Output Current 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data