XP Power AC DC Desktop, Wall Power Adapters PCM50US12

Description
12V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - PCM50US12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
PCM50US12-ND
AC DC Desktop, Wall Power Adapters PCM50US12-ND
12V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 45 W, 12 V, 3.75 A Rohs Compliant Xp Power - 97K7016 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 45 W, 12 V, 3.75 A Rohs Compliant Xp Power
97K7016
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 45 W, 12 V, 3.75 A Rohs Compliant Xp Power 97K7016
AC/DC Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 45 W, 12 V, 3.75 A RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 45 W, 12 V, 3.75 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PCM50US12-ND 97K7016
Product Name AC DC Desktop, Wall Power Adapters Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 45 W, 12 V, 3.75 A Rohs Compliant Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 70 C (32 to 158 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details