XP Power SHP650 Series DC Power Supply SHP650PS12-EF

Description
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • 5 V Standby • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet
Description
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • 5 V Standby • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHP650 Series DC Power Supply - SHP650PS12-EF - XP Power
Sunnyvale, CA, USA
SHP650 Series DC Power Supply
SHP650PS12-EF
SHP650 Series DC Power Supply SHP650PS12-EF
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • 5 V Standby • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty

• 650 Watt
• Top Fan & "U" Channel Options
• -20 ºC to +70 ºC Operation
• 5 V Standby
• AC OK, Remote On/Off and Active Current Share
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2233-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2233-ND
AC DC Converters 1470-2233-ND
Enclosed AC DC Converters 1 Output 12V 50A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 50A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 607W, 50A, 12V; Power Supply Approvals Xp Power - 52R2920 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 607W, 50A, 12V; Power Supply Approvals Xp Power
52R2920
Ac-Dc Converter, Enclosed, 1 O/p, 607W, 50A, 12V; Power Supply Approvals Xp Power 52R2920
AC-DC CONVERTER, ENCLOSED, 1 O/P, 607W, 50A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:607W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:12V; Height:63.5mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 607W, 50A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:607W; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:12V; Height:63.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SHP650PS12-EF 1470-2233-ND 52R2920
Product Name SHP650 Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 607W, 50A, 12V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Industrial
Operating Temperature -20 to 70 C (-4 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSS18/24/0.75 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details