XP Power AC DC Converters UCP180PS36

Description
Open Frame AC DC Converters 1 Output 36V 3.33A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 36V 3.33A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4564-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4564-ND
AC DC Converters 1470-4564-ND
Open Frame AC DC Converters 1 Output 36V 3.33A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 3.33A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 36V, 3.33A; Power Supply Approvals Xp Power - 49AC1718 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 36V, 3.33A; Power Supply Approvals Xp Power
49AC1718
Power Supply, Medical, Ac-Dc, 36V, 3.33A; Power Supply Approvals Xp Power 49AC1718
POWER SUPPLY, MEDICAL, AC-DC, 36V, 3.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):180W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 36V, 3.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):180W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site
Power Supply, Medical, Ac-Dc, 36V, 3.33A; No. Of Outputs Xp Power - 47AC9729 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 36V, 3.33A; No. Of Outputs Xp Power
47AC9729
Power Supply, Medical, Ac-Dc, 36V, 3.33A; No. Of Outputs Xp Power 47AC9729
POWER SUPPLY, MEDICAL, AC-DC, 36V, 3.33A; No. of Outputs:1 Output; Power Rating (Covection Cooling):120W; Power Rating (Forced Cooling):180W @ 10CFM; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Fixed; Output VoltageRoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 36V, 3.33A; No. of Outputs:1 Output; Power Rating (Covection Cooling):120W; Power Rating (Forced Cooling):180W @ 10CFM; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Fixed; Output VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4564-ND 49AC1718 47AC9729
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 36V, 3.33A; Power Supply Approvals Xp Power Power Supply, Medical, Ac-Dc, 36V, 3.33A; No. Of Outputs Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details